Amphenol Corporation D-Subminiature Delta D D09S24A6RV09LF

Description
D-Subminiature Delta D, D-Sub Pin in Paste Connector, Input Output connectors, Signal 9 way Socket Straight, Pin in Paste,, Female screw UNC 4-40 + Metal pegs +Electrical continuity, High Temp. Insulator, Tray packaging., Amphenol is one of the leading manufacturers of d-sub pin in paste connectors. Contact us today for more details of d-subminiature delta d , part number D09S24A6RV09LF.
Request a Quote Datasheet
Description
D-Subminiature Delta D, D-Sub Pin in Paste Connector, Input Output connectors, Signal 9 way Socket Straight, Pin in Paste,, Female screw UNC 4-40 + Metal pegs +Electrical continuity, High Temp. Insulator, Tray packaging., Amphenol is one of the leading manufacturers of d-sub pin in paste connectors. Contact us today for more details of d-subminiature delta d , part number D09S24A6RV09LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature Delta D - D09S24A6RV09LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature Delta D
D09S24A6RV09LF
D-Subminiature Delta D D09S24A6RV09LF
D-Subminiature Delta D, D-Sub Pin in Paste Connector, Input Output connectors, Signal 9 way Socket Straight, Pin in Paste,, Female screw UNC 4-40 + Metal pegs +Electrical continuity, High Temp. Insulator, Tray packaging., Amphenol is one of the leading manufacturers of d-sub pin in paste connectors. Contact us today for more details of d-subminiature delta d , part number D09S24A6RV09LF.

D-Subminiature Delta D, D-Sub Pin in Paste Connector, Input Output connectors, Signal 9 way Socket Straight, Pin in Paste,, Female screw UNC 4-40 + Metal pegs +Electrical continuity, High Temp. Insulator, Tray packaging., Amphenol is one of the leading manufacturers of d-sub pin in paste connectors. Contact us today for more details of d-subminiature delta d , part number D09S24A6RV09LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
438-D09S24A6RV09LF
Electronic Connector 438-D09S24A6RV09LF
D-Sub Standard Connectors Straight 9 way Socket Product overview: D09S24A6RV09LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D09S24A6RV09LF can be used for catalog matching and distributor lookup.

D-Sub Standard Connectors Straight 9 way Socket Product overview: D09S24A6RV09LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D09S24A6RV09LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
D09S24A6RV09LF
D-Sub Connectors D09S24A6RV09LF
D09S24A6RV09LF-DSUB STR STB PIP 09SOCKE

D09S24A6RV09LF-DSUB STR STB PIP 09SOCKE

Buy Now
D-Sub Connector Assemblies - D09S24A6RV09LF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
D09S24A6RV09LF-ND
D-Sub Connector Assemblies D09S24A6RV09LF-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, De, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions - 02M9523 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions
02M9523
D Sub Conn, Rcpt, De, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions 02M9523
D SUB CONN, RCPT, DE, 9POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DE, 9POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number D09S24A6RV09LF 438-D09S24A6RV09LF D09S24A6RV09LF D09S24A6RV09LF-ND 02M9523
Product Name D-Subminiature Delta D Electronic Connector D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, De, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Gender Female / Jack Female / Jack
Geometry Straight
Termination Pin-In-Paste Solder
Mounting Female Screw UNC 4-40 + Metal pegs + Electrical continuity Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data