32 (1 x 32) Pos SIP Socket Gold Through Hole
2.54mm (0.1) Pitch IC 3-Level Wire Wrap
CONN SOCKET SIP 32POS GOLD
SOCKET, SIL, W/WRAP, 32WAY; No. of Contacts:32Contacts;
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-2537-ND | D01-9953242 | D01-9953242 | 91K6940 |
| Product Name | IC Sockets | IC & Component Sockets | Sockets for ICs, Transistors | Socket, Sil, W/wrap, 32Way; No. Of Contacts Harwin |
| Connector Type | SIP |