D-Subminiature Delta D, D-Sub Pin in Paste Connector, Input Output connectors, Signal 9 way Pin Right Angle, Pin in Paste, US Standard, Insert UNC 4-40 +Metal pegs+ Electrical continuity, High Temp. Insulator, Tape and Reel packaging for Gripper or Vaccum nozzle., Amphenol is one of the leading manufacturers of d-sub pin in paste connectors. Contact us today for more details of d-subminiature delta d , part number D09P33E6RX12LF.
D09P33E6RX12LF-DSUB R/A STB PIP 09 PIN
D Subminiature Connector, 9 Contact(s), Male, Solder Terminal, ROHS COMPLIANT Product overview: D09P33E6RX12LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D09P33E6RX12LF can be used for catalog matching and distributor lookup.
9 Position D-Sub Plug, Male Pins Connector
| Amphenol Communications Solutions | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | D09P33E6RX12LF | D09P33E6RX12LF | 438-D09P33E6RX12LF | D09P33E6RX12LF-ND |
| Product Name | D-Subminiature Delta D | D-Sub Connectors | Electronic Connector | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | D-Sub Connector | Plug, Male Pins | |
| Geometry | Right Angle | |||
| Termination | Pin-In-Paste | Solder | ||
| Mounting | Threaded Insert UNC 4-40 + Metal pegs + Electrical continuity | Through Hole, Right Angle | ||
| Voltage Rating | 300 volts | 300 volts | 300 volts |