The Harwin SIP Socket Connector, part number 91K6942, features a 32-way configuration with a pitch spacing of 2.54mm. It is designed for through-hole vertical mounting on printed circuit boards. The connector utilizes beryllium copper for its contacts, ensuring reliable electrical performance. The female contacts are plated with gold, while the male contacts are tin-plated. This connector is RoHS compliant, making it suitable for environmentally conscious designs. The socket accepts mating pins with diameters ranging from 0.40mm to 0.56mm, and the modular design allows for cutting to smaller sizes if needed.
2.54mm (0.1) Pitch Throughboard IC Sock
32 (1 x 32) Pos SIP Socket Gold Through Hole
CONN SOCKET SIP 32POS GOLD
CONNECTOR, SIP SOCKET, 32WAY, PC BOARD; Connector Type:SIP Socket; Series:D01; No. of Contacts:32; Pitch Spacing:2.54mm; Row Pitch:-; Contact Termination:Through Hole Vertical; Contact Material:Beryllium Copper; Contact Plating:Gold RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D01-9973242 | 952-1938-ND | D01-9973242 | 91K6942 |
| Product Name | IC & Component Sockets | IC Sockets | Sockets for ICs, Transistors | Connector, Sip Socket, 32Way, Pc Board; Connector Type Harwin |
| Connector Type | SIP |