D-Subminiature, D-Sub Pressfit Connector, Input Output Connectors, Signal 9 way Socket Straight Press-Fit, 500 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm, 2.4mm, PCB thickness., Amphenol is one of the leading manufacturers of d-sub pressfit connectors. Contact us today for more details of d-subminiature delta d , part number D09S91C6GV00LF.
D09S91C6GV00LF-DSUB DELTA STR PF 9 SOC
9 Position D-Sub Receptacle, Female Sockets Connector
D-Sub Standard Connectors 9P STR SCKT PRESSFIT SHELL SIZE E Product overview: D09S91C6GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D09S91C6GV00LF can be used for catalog matching and distributor lookup.
D09S91C6GV00LF-DSUB DELTA STR PF 9 SOC / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D09S91C6GV00LF | D09S91C6GV00LF | D09S91C6GV00LF-ND | 438-D09S91C6GV00LF | 62K4231 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Electronic Connector | D09S91C6Gv00Lf-Dsub Delta Str Pf 9 Soc / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | ||||
| Termination | Press-Fit | Press-Fit | |||
| Mounting | Harpoons + Female Screw UNC 4-40 + Electrical continuity | Through Hole |