DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 950 1000 1050 1100 1150 1200 1210 1220 1230 1240 1250 1260 1266 1267 1268 1269 1270 1271 1272 1273 1274 1275 1276 1277 1278 1280 1290 1300 1310 1320 1330 1350 1400 1450 1500 1550 1569
Product Name Notes
"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"100 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"34 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"36 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"37 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"39 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"4 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"4 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"43 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"6 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"68 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"68 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"70 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"72 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"72 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"74 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"74 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"76 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"76 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"78 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"78 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"78 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"8 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"80 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"82 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"82 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"84 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"84 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"86 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"86 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"86 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"88 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"88 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"90 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"90 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"90 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"92 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"92 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"94 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"94 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"96 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"96 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"98 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"98 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN RCPT 4POS DUAL 2MM SMD
CONN RCPT 4POS DUAL 2MM T/H
CONN RCPT 6POS DUAL 2MM SMD
CONN RCPT 6POS DUAL 2MM T/H
CONN RCPT 8POS 0.079 GOLD SMD
CONN RCPT 8POS DUAL 2MM T/H
LOW PROFILE DUAL-WIPE SOCKET, .0
LOW PROFILE DUAL-WIPE SOCKET, 0.

<< Prev Next >>