D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 9 way Pin Straight Solder, 500 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 2.4mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D09P24B6GX00LF.
D09P24B6GX00LF-DSUB S/S STB 09PIN LF
9 Position D-Sub Plug, Male Pins Connector
D09P24B6GX00LF-DSUB S/S STB 09PIN LF / AMPHENOL FCI
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | D09P24B6GX00LF | D09P24B6GX00LF | D09P24B6GX00LF-ND | 38AJ6781 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D09P24B6Gx00Lf-Dsub S/s Stb 09Pin Lf / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Mounting | Harpoons + Threaded Insert UNC 4-40 + Electrical continuity | Through Hole |