Win Source Part Number: 1351994-CU-18PMMP-LC
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: Middle
Number of Positions: 18
Color: Black
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Bayonet Lock
Package: Tray
Contact Material: Copper Alloy
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Orientation: Keyed
Standard Package: 50
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: C
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -40°C ~ 105°C
Shell Material: Polyamide (PA) , Nylon, Glass Filled
Insert Material: Polyamide (PA) , Nylon, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
HTSUS: 8536.69.4020
Mfr: Amphenol LTW
Base Product Number: CU-18PMMP
Primary Material: Plastic
18 Position Circular Connector Receptacle, Male Pins Solder
CIRCULAR CONNECTOR, PLUG, 18POS, PANEL; Product Range:Middle (C) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:18Contacts;
CIRCULAR CONNECTOR, PLUG, 18POS, PANEL; Product Range:Middle (C) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:18Contacts;
Conn Circular M 18 POS Solder ST Through Hole 18 Terminal 1 Port
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1351994-CU-18PMMP-LC7001 | 1754-1115-ND | 03AC9662 | 45-CU-18PMMP-LC7001 |
| Product Name | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Circular Connector Assemblies | Circular Connector, Plug, 18Pos, Panel; Product Range Amphenol Ltw | Conn Circular M 18 POS Solder ST Through Hole 18 Terminal 1 Port |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Male Pins | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Termination | Solder | Solder | ||
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole | ||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps |