D-Subminiature Delta D, D-Sub Pin in Paste Connector, Input Output connectors, Signal 9 way Pin Right Angle, Pin in Paste, US Standard, Insert UNC 4-40 +Metal pegs+ Electrical continuity, High Temp. Insulator, Tray packaging., Amphenol is one of the leading manufacturers of d-sub pin in paste connectors. Contact us today for more details of d-subminiature delta d , part number D09P33E6RX09LF.
9 Position D-Sub Plug, Male Pins Connector
D09P33E6RX09LF-DSUB R/A STB PIP 09 PIN
D09P33E6RX09LF-DSUB R/A STB PIP 09 PIN ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D09P33E6RX09LF | D09P33E6RX09LF-ND | D09P33E6RX09LF | 38AH0026 |
| Product Name | D-Subminiature Delta D | D-Sub Connector Assemblies | D-Sub Connectors | D09P33E6Rx09Lf-Dsub R/a Stb Pip 09 Pin Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Pin-In-Paste | |||
| Mounting | Threaded Insert UNC 4-40 + Metal pegs + Electrical continuity | Through Hole, Right Angle |