2.54mm (0.1) Pitch Dual Row IC 3-Level
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
SOCKET IC, WIREWRAP, 16WAY; No. of Contacts:16Contacts;
CONN IC DIP SOCKET 16POS GOLD
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D0816-42 | 952-2744-ND | 91K6953 | D0816-42 |
| Product Name | IC & Component Sockets | IC Sockets | Socket Ic, Wirewrap, 16Way; No. Of Contacts Harwin | Sockets for ICs, Transistors |
| Mounting | Through Hole |