D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 15 way Pin Straight Solder, 500 cycles, Standard Hole, 2.4mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D15P24B6PA00LF.
D15P24B6PA00LF-DSUB S/S STB 15PIN LF
D-Sub Standard Connectors 15P STRT PIN SOLDER SHELL SIZE A Product overview: D15P24B6PA00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D15P24B6PA00LF can be used for catalog matching and distributor lookup.
15 Position D-Sub Plug, Male Pins Connector
D15P24B6PA00LF-DSUB S/S STB 15PIN LF / AMPHENOL FCI
| Amphenol Communications Solutions | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | D15P24B6PA00LF | D15P24B6PA00LF | 438-D15P24B6PA00LF | 609-6359-ND | 38AJ6810 |
| Product Name | D-Subminiature | D-Sub Connectors | Electronic Connector | D-Sub Connector Assemblies | D15P24B6Pa00Lf-Dsub S/s Stb 15Pin Lf / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |
| Geometry | Straight | ||||
| Termination | Solder Tail | Solder | |||
| Mounting | Standard Hole | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts | 300 volts |