D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 9 way Socket Right Angle Solder US standard, 200 cycles, Harpoons + Threaded Insert M3 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D09S33E4GL00LF.
DELTA D ANGLED SOLDER
9 Position D-Sub Receptacle, Female Sockets Connector
D09S33E4GL00LF-DSUB R/A STB 9 SOCKET
D SUB CONN, RCPT, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI Delta D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Amphenol Communications Solutions | PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D09S33E4GL00LF | Amphenol FCI Asia D09S33E4GL00LF | 609-6494-ND | D09S33E4GL00LF | 28AH8662 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Conn, Rcpt, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | ||||
| Termination | Solder Tail | Solder | |||
| Mounting | Harpoons + Threaded Insert M3 + Electrical continuity | Through Hole, Right Angle |