D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 15 way Pin Right Angle Solder US standard, 200 cycles, Standard Hole, 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D15P33E4PA00LF.
15 Position D-Sub Plug, Male Pins Connector
Conn D-Subminiature PIN 15 POS 2.74mm Solder RA Thru-Hole 15 Terminal 1 Port Product overview: D15P33E4PA00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D15P33E4PA00LF can be used for catalog matching and distributor lookup.
D15P33E4PA00LF-DSUB R/A STB 15 PIN
D SUB CONN, PLUG, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:FCI Delta D Series; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D15P33E4PA00LF | 609-6495-ND | 438-D15P33E4PA00LF | D15P33E4PA00LF | 28AH8663 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | Electronic Connector | D-Sub Connectors | D Sub Conn, Plug, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | ||||
| Termination | Solder Tail | Solder | Solder | ||
| Mounting | Standard Hole | Through Hole, Right Angle | |||
| Voltage Rating | 300 volts | 300 volts | 300 volts |