D-Subminiature Delta D, D-Sub Pin in Paste Connector, Input Output connectors, Signal 9 way Socket Straight, Pin in Paste,, Insert UNC 4-40 +Metal pegs+ Electrical continuity, High Temp. Insulator, Tray packaging., Amphenol is one of the leading manufacturers of d-sub pin in paste connectors. Contact us today for more details of d-subminiature delta d , part number D09S24A6RX09LF.
D09S24A6RX09LF-DSUB STR STB PIP 09SOCKE
AMPHENOL FCI D09S24A6RX09LF Standard D Sub Connector, Delta D, DE, Receptacle, 9 Contacts, Steel Body, Solder Product overview: D09S24A6RX09LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D09S24A6RX09LF can be used for catalog matching and distributor lookup.
9 Position D-Sub Receptacle, Female Sockets Connector
D Sub Connector, Delta D, D Series, DE, Receptacle, 9, Steel, Solder RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | D09S24A6RX09LF | D09S24A6RX09LF | 438-D09S24A6RX09LF | D09S24A6RX09LF-ND | 02M9525 |
| Product Name | D-Subminiature Delta D | D-Sub Connectors | Electronic Connector | D-Sub Connector Assemblies | D Sub Connector, Delta D, D Series, De, Receptacle, 9, Steel, Solder Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | Receptacle, Female Sockets | ||
| Geometry | Straight | ||||
| Termination | Pin-In-Paste | Solder | |||
| Mounting | Threaded Insert UNC 4-40 + Metal pegs + Electrical continuity | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts | 300 volts |