D-Sub Standard Board Mount, D15P13B6UX00LF-DSUB R/A STB 15 PIN LF, DELTA D ANGLED SOLDERDELTA D ANGLED SOLDERD15P13B6UX00LF
Conn D-Subminiature PIN 15 POS 2.74mm Solder RA Thru-Hole 15 Terminal 1 Port Product overview: D15P13B6UX00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D15P13B6UX00LF can be used for catalog matching and distributor lookup.
15 Position D-Sub Plug, Male Pins Connector
D15P13B6UX00LF-DSUB R/A STB 15 PIN LF
D15P13B6UX00LF-DSUB R/A STB 15 PIN LF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D15P13B6UX00LF | 438-D15P13B6UX00LF | D15P13B6UX00LF-ND | D15P13B6UX00LF | 68K3459 |
| Product Name | D-Sub Standard Board Mount | Electronic Connector | D-Sub Connector Assemblies | D-Sub Connectors | D15P13B6Ux00Lf-Dsub R/a Stb 15 Pin Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Gender | Male / Plug | ||||
| Termination | Solder | ||||
| Voltage Rating | 300 volts | 300 volts |