D-Subminiature Delta D, D-Sub Pin in Paste Connector, Input Output connectors, Signal 9 way Socket Right Angle, Pin in Paste, US Standard, Insert UNC 4-40 +Metal pegs+ Electrical continuity, High Temp. Insulator, Tray packaging., Amphenol is one of the leading manufacturers of d-sub pin in paste connectors. Contact us today for more details of d-subminiature delta d , part number D09S33E6RX09LF.
Conn D-Subminiature SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port Tray Product overview: D09S33E6RX09LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D09S33E6RX09LF can be used for catalog matching and distributor lookup.
9 Position D-Sub Receptacle, Female Sockets Connector
D09S33E6RX09LF-DSUB R/A STB PIP 09 SOCK
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | D09S33E6RX09LF | 438-D09S33E6RX09LF | D09S33E6RX09LF-ND | D09S33E6RX09LF |
| Product Name | D-Subminiature Delta D | Electronic Connector | D-Sub Connector Assemblies | D-Sub Connectors |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Geometry | Right Angle | |||
| Termination | Pin-In-Paste | Solder | ||
| Mounting | Threaded Insert UNC 4-40 + Metal pegs + Electrical continuity | Through Hole, Right Angle | ||
| Voltage Rating | 300 volts | 300 volts | 300 volts |