D-Subminiature, D-Subminiature Delta D, Input Output connector, Signal 09 way Pin Straight Press Fit, 200 cycles, Harpoons + Threaded Insert UNC 4-40 + Elec cont, 1.6mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D09P91C4GX00LF.
D09P91C4GX00LF-DSUB DELTA STR PF 9 PIN
9 Position D-Sub Plug, Male Pins Connector
D09P91C4GX00LF-DSUB DELTA STR PF 9 PIN / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | D09P91C4GX00LF | D09P91C4GX00LF | D09P91C4GX00LF-ND | 62K4157 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D09P91C4Gx00Lf-Dsub Delta Str Pf 9 Pin / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Mounting | Harpoons + Threaded Insert UNC 4-40 + Electrical continuity | Through Hole |