D-Sub Standard Board Mount, D09P23A4GV00LF-DSUB R/A STB 9 PIN LF, DELTA D ANGLED SOLDERDELTA D ANGLED SOLDERD09P23A4GV00LF
9 Position D-Sub Plug, Male Pins Connector
Conn D-Subminiature PIN 9 POS 1.37mm Solder RA Thru-Hole 9 Terminal 1 Port Product overview: D09P23A4GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D09P23A4GV00LF can be used for catalog matching and distributor lookup.
D09P23A4GV00LF-DSUB R/A STB 9 PIN LF
D SUB CONN, R/A PLUG, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:Delta D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D09P23A4GV00LF | D09P23A4GV00LF-ND | 438-D09P23A4GV00LF | D09P23A4GV00LF | 74K5066 |
| Product Name | D-Sub Standard Board Mount | D-Sub Connector Assemblies | Electronic Connector | D-Sub Connectors | D Sub Conn, R/a Plug, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Category | D-Sub Connector | ||||
| Mounting | Through Hole, Right Angle | ||||
| Voltage Rating | 300 volts |