9 Position D-Sub Receptacle, Female Sockets Connector
D09S23A4GV00LF-DSUB R/A STB 09P SOCKET
Conn D-Subminiature SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port Product overview: D09S23A4GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D09S23A4GV00LF can be used for catalog matching and distributor lookup.
D SUB CONN, R/A RCPT, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Delta D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Phosphor BronzeRoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D09S23A4GV00LF-ND | D09S23A4GV00LF | 438-D09S23A4GV00LF | 74K5078 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | Electronic Connector | D Sub Conn, R/a Rcpt, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Category | D-Sub Connector | |||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 300 volts |