D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 9 way Pin Right Angle, Solder US standard, 200 cycles, Harpoons + Female screw M3 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D09P33E4GI00LF.
9 Position D-Sub Plug, Male Pins Connector
D09P33E4GI00LF-DSUB R/A STB 9 PIN LF
D09P33E4GI00LF-DSUB R/A STB 9 PIN LF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D09P33E4GI00LF | D09P33E4GI00LF-ND | D09P33E4GI00LF | 44Y9134 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | D09P33E4Gi00Lf-Dsub R/a Stb 9 Pin Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Gender | Female / Jack | |||
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Harpoons + Female Screw M3 + Electrical continuity | Through Hole, Right Angle |