Amphenol Corporation D-Subminiature Delta D D09S33E6RV09LF

Description
D-Subminiature Delta D, D-Sub Pin in Paste Connector, Input Output connectors, Signal 9 way Socket Right Angle, Pin in Paste, US Standard, Female screw UNC 4-40 + Metal pegs +Electrical cont., High Temp. Insulator, Tray packaging., Amphenol is one of the leading manufacturers of d-sub pin in paste connectors. Contact us today for more details of d-subminiature delta d , part number D09S33E6RV09LF.
Request a Quote Datasheet
Description
D-Subminiature Delta D, D-Sub Pin in Paste Connector, Input Output connectors, Signal 9 way Socket Right Angle, Pin in Paste, US Standard, Female screw UNC 4-40 + Metal pegs +Electrical cont., High Temp. Insulator, Tray packaging., Amphenol is one of the leading manufacturers of d-sub pin in paste connectors. Contact us today for more details of d-subminiature delta d , part number D09S33E6RV09LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature Delta D - D09S33E6RV09LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature Delta D
D09S33E6RV09LF
D-Subminiature Delta D D09S33E6RV09LF
D-Subminiature Delta D, D-Sub Pin in Paste Connector, Input Output connectors, Signal 9 way Socket Right Angle, Pin in Paste, US Standard, Female screw UNC 4-40 + Metal pegs +Electrical cont., High Temp. Insulator, Tray packaging., Amphenol is one of the leading manufacturers of d-sub pin in paste connectors. Contact us today for more details of d-subminiature delta d , part number D09S33E6RV09LF.

D-Subminiature Delta D, D-Sub Pin in Paste Connector, Input Output connectors, Signal 9 way Socket Right Angle, Pin in Paste, US Standard, Female screw UNC 4-40 + Metal pegs +Electrical cont., High Temp. Insulator, Tray packaging., Amphenol is one of the leading manufacturers of d-sub pin in paste connectors. Contact us today for more details of d-subminiature delta d , part number D09S33E6RV09LF.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
D09S33E6RV09LF
D-Sub Connectors D09S33E6RV09LF
D09S33E6RV09LF-DSUB R/A STB PIP 09 SOCK

D09S33E6RV09LF-DSUB R/A STB PIP 09 SOCK

Buy Now
D-Sub Connector Assemblies - D09S33E6RV09LF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
D09S33E6RV09LF-ND
D-Sub Connector Assemblies D09S33E6RV09LF-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-D09S33E6RV09LF
Electronic Connector 438-D09S33E6RV09LF
D-Sub Standard Connectors Right angle 9 way Socket Product overview: D09S33E6RV09LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D09S33E6RV09LF can be used for catalog matching and distributor lookup.

D-Sub Standard Connectors Right angle 9 way Socket Product overview: D09S33E6RV09LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D09S33E6RV09LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Conn, Rcpt, De, 9Pos, Solder Paste; D Sub Connector Type Amphenol Communications Solutions - 02M9530 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Solder Paste; D Sub Connector Type Amphenol Communications Solutions
02M9530
D Sub Conn, Rcpt, De, 9Pos, Solder Paste; D Sub Connector Type Amphenol Communications Solutions 02M9530
D SUB CONN, RCPT, DE, 9POS, SOLDER PASTE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Delta D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, RCPT, DE, 9POS, SOLDER PASTE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Delta D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number D09S33E6RV09LF D09S33E6RV09LF D09S33E6RV09LF-ND 438-D09S33E6RV09LF 02M9530
Product Name D-Subminiature Delta D D-Sub Connectors D-Sub Connector Assemblies Electronic Connector D Sub Conn, Rcpt, De, 9Pos, Solder Paste; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Gender Female / Jack Female / Jack
Geometry Right Angle
Termination Pin-In-Paste Solder
Mounting Female Screw UNC 4-40 + Metal pegs + Electrical continuity Through Hole, Right Angle
Unlock Full Specs
to access all available technical data