D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 9 way Socket Straight Solder, 200 cycles, Standard Hole, 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D09S24A4PA00LF.
D09S24A4PA00LF-DSUB S/S STB 09SOCK LF
9 Position D-Sub Receptacle, Female Sockets Connector
D09S24A4PA00LF-DSUB S/S STB 09SOCK LF ROHS COMPLIANT: YES
D SUB CONN, RCPT, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D09S24A4PA00LF | D09S24A4PA00LF | D09S24A4PA00LF | 609-6493-ND | 38AH0033 | 62K4179 |
| Product Name | D-Subminiature | Connectors | D-Sub Connectors | D-Sub Connector Assemblies | D09S24A4Pa00Lf-Dsub S/s Stb 09Sock Lf Rohs Compliant Amphenol Communications Solutions | D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | |||||
| Termination | Solder Tail | Solder | ||||
| Mounting | Standard Hole | Through Hole | Through Hole Mount |