D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 9 way Socket Right Angle Solder US standard, 200 cycles, Standard Hole, 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D09S33E4PA00LF.
9 Position D-Sub Receptacle, Female Sockets Connector
Conn D-Subminiature SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port Product overview: D09S33E4PA00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D09S33E4PA00LF can be used for catalog matching and distributor lookup.
D09S33E4PA00LF-DSUB R/A STB 9 SOCKET LF
D-SUB CONN, RCPT, R/A, 9POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI Delta D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D09S33E4PA00LF | 609-5875-ND | 438-D09S33E4PA00LF | D09S33E4PA00LF | 68K3443 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | Electronic Connector | D-Sub Connectors | D-Sub Conn, Rcpt, R/a, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | ||||
| Termination | Solder Tail | Solder | Solder | ||
| Mounting | Standard Hole | Through Hole, Right Angle | |||
| Voltage Rating | 300 volts | 300 volts | 300 volts |