D-Subminiature Delta D, D-Sub Pin in Paste Connector, Input Output connectors, Signal 9 way Pin Straight, Pin in Paste,, Insert UNC 4-40 +Metal pegs+ Electrical continuity, High Temp. Insulator, Tray packaging., Amphenol is one of the leading manufacturers of d-sub pin in paste connectors. Contact us today for more details of d-subminiature delta d , part number D09P24A6RX09LF.
9 Position D-Sub Plug, Male Pins Connector
D-Sub Standard Connectors 9 POS STRT PIN SHELL SZ E UNC 4-40 Product overview: D09P24A6RX09LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D09P24A6RX09LF can be used for catalog matching and distributor lookup.
D09P24A6RX09LF-DSUB STR STB PIP 9 PIN
D SUB CONN, PLUG, DE, 9POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D09P24A6RX09LF | 609-6492-ND | 438-D09P24A6RX09LF | D09P24A6RX09LF | 02M9505 |
| Product Name | D-Subminiature Delta D | D-Sub Connector Assemblies | Electronic Connector | D-Sub Connectors | D Sub Conn, Plug, De, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | ||||
| Termination | Pin-In-Paste | Solder | |||
| Mounting | Threaded Insert UNC 4-40 + Metal pegs + Electrical continuity | Through Hole | Through Hole Mount | ||
| Voltage Rating | 300 volts | 300 volts | 300 volts |