D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 9 way Pin Straight Solder, 500 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D09P24A6GX00LF.
9 Position D-Sub Plug, Male Pins Connector
D-Sub Standard Connectors 9P STRT PIN SOLDER SHELL SIZE E Product overview: D09P24A6GX00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D09P24A6GX00LF can be used for catalog matching and distributor lookup.
D09P24A6GX00LF-DSUB S/S STB 09PIN LF
D09P24A6GX00LF-DSUB S/S STB 09PIN LF ROHS COMPLIANT: YES
D SUB CONN, PLUG, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:Delta D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D09P24A6GX00LF | 609-5546-ND | 438-D09P24A6GX00LF | D09P24A6GX00LF | 79AH1367 | 62K4121 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | Electronic Connector | D-Sub Connectors | D09P24A6Gx00Lf-Dsub S/s Stb 09Pin Lf Rohs Compliant Amphenol | D Sub Conn, Plug, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | |||||
| Termination | Solder Tail | Solder | ||||
| Mounting | Harpoons + Threaded Insert UNC 4-40 + Electrical continuity | Through Hole | Through Hole Mount | |||
| Voltage Rating | 300 volts | 300 volts | 300 volts |