D-Subminiature, D-Sub Standard Board Mount, Input Output Connector, Signal 15 way Socket Straight Solder, 500 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D15S24A6GV00LF.
D15S24A6GV00LF-DSUB S/S STB 15 SOCK LF
D-Sub Standard Connectors 15P SCKT STRT SOLDER SHELL SIZE A Product overview: D15S24A6GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D15S24A6GV00LF can be used for catalog matching and distributor lookup.
15 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, 15POS, THROUGH HOLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI Delta D Series; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | D15S24A6GV00LF | D15S24A6GV00LF | 438-D15S24A6GV00LF | 609-5553-ND | 62K4290 |
| Product Name | D-Subminiature | D-Sub Connectors | Electronic Connector | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 15Pos, Through Hole; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | ||||
| Termination | Solder Tail | Solder | |||
| Mounting | Harpoons + Female Screw UNC 4-40 + Electrical continuity | Through Hole |