Amphenol Corporation D-Subminiature D09S81C4GL00LF

Description
D-Subminiature, D-Sub Pressfit Connector, Input Output Connectors, Signal 9 way Socket Right Angle Press-Fit Europe standard, 200 cycles, Harpoons + Insert M3 + Elec cont., 1.6mm, 2.4mm, PCB thickness., Amphenol is one of the leading manufacturers of d-sub pressfit connectors. Contact us today for more details of d-subminiature delta d , part number D09S81C4GL00LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Pressfit Connector, Input Output Connectors, Signal 9 way Socket Right Angle Press-Fit Europe standard, 200 cycles, Harpoons + Insert M3 + Elec cont., 1.6mm, 2.4mm, PCB thickness., Amphenol is one of the leading manufacturers of d-sub pressfit connectors. Contact us today for more details of d-subminiature delta d , part number D09S81C4GL00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - D09S81C4GL00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
D09S81C4GL00LF
D-Subminiature D09S81C4GL00LF
D-Subminiature, D-Sub Pressfit Connector, Input Output Connectors, Signal 9 way Socket Right Angle Press-Fit Europe standard, 200 cycles, Harpoons + Insert M3 + Elec cont., 1.6mm, 2.4mm, PCB thickness., Amphenol is one of the leading manufacturers of d-sub pressfit connectors. Contact us today for more details of d-subminiature delta d , part number D09S81C4GL00LF.

D-Subminiature, D-Sub Pressfit Connector, Input Output Connectors, Signal 9 way Socket Right Angle Press-Fit Europe standard, 200 cycles, Harpoons + Insert M3 + Elec cont., 1.6mm, 2.4mm, PCB thickness., Amphenol is one of the leading manufacturers of d-sub pressfit connectors. Contact us today for more details of d-subminiature delta d , part number D09S81C4GL00LF.

Supplier's Site Datasheet
D-Sub Connector Assemblies - D09S81C4GL00LF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
D09S81C4GL00LF-ND
D-Sub Connector Assemblies D09S81C4GL00LF-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
D09S81C4GL00LF
D-Sub Connectors D09S81C4GL00LF
D09S81C4GL00LF-DSUB DELTA RA PF 9 SOC

D09S81C4GL00LF-DSUB DELTA RA PF 9 SOC

Buy Now
Singapore, Singapore
Electronic Connector
438-D09S81C4GL00LF
Electronic Connector 438-D09S81C4GL00LF
D-Sub Standard Connectors 9P RA SKET PRESSFIT SHELL SZ E EU STAND Product overview: D09S81C4GL00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D09S81C4GL00LF can be used for catalog matching and distributor lookup.

D-Sub Standard Connectors 9P RA SKET PRESSFIT SHELL SZ E EU STAND Product overview: D09S81C4GL00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D09S81C4GL00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Conn, Rcpt, De, 9Pos, Press Fit; D Sub Connector Type Amphenol Communications Solutions - 62K4206 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Press Fit; D Sub Connector Type Amphenol Communications Solutions
62K4206
D Sub Conn, Rcpt, De, 9Pos, Press Fit; D Sub Connector Type Amphenol Communications Solutions 62K4206
D SUB CONN, RCPT, DE, 9POS, PRESS FIT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Press Fit; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D SUB CONN, RCPT, DE, 9POS, PRESS FIT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Press Fit; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D09S81C4GL00LF D09S81C4GL00LF-ND D09S81C4GL00LF 438-D09S81C4GL00LF 62K4206
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors Electronic Connector D Sub Conn, Rcpt, De, 9Pos, Press Fit; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Right Angle
Termination Press-Fit Press-Fit Press Fit
Mounting Harpoons + Threaded Insert M3 + Electrical continuity Through Hole, Right Angle
Voltage Rating 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data