"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
2.54mm (0.1) Pitch Dual Row IC 3-Level
CONN IC DIP SOCKET 8POS GOLD
CONNECTOR, DIP SOCKET, 8 WAY, PC BOARD; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:D08 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-2539-ND | D0808-42 | D0808-42 | 91K6951 |
| Product Name | IC Sockets | IC & Component Sockets | Sockets for ICs, Transistors | Connector, Dip Socket, 8 Way, Pc Board; No. Of Contacts Harwin |
| Mounting | Through Hole |