DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 10.3V Clamp 14.5A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553 | |
| 10.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-953 | |
| 10.5V Clamp 38.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 10.8V Clamp 37A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363 | |
| 10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 | |
| 10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP | |
| 10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363 | |
| 10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 | |
| 11.2V Clamp 13.4A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 11.2V Clamp 17.9A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 11.3V Clamp 35.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 11.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553 | |
| 12.1V Clamp 33.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 12.5V Clamp 32A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553 | |
| 12.9V Clamp 11.6A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 12.9V Clamp 31A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 12.9V Clamp 31A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 12V Clamp 12.5A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 12V Clamp 16.7A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 12V Clamp 33.3A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 12V Clamp 33.3A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 13.4V Clamp 29.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 13.6V Clamp 11A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 13.8V Clamp 29A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 137V Clamp 2.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 137V Clamp 3.1A Ipp Tvs Diode Through Hole DO-41 | |
| 137V Clamp 3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 137V Clamp 3A Ipp Tvs Diode Through Hole DO-41 | |
| 13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount 8-DFN (1.6x1.6) | |
| 13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553 | |
| 14.3V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.6x1.6) | |
| 14.4V Clamp 10.4A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 14.5V (Typ) Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363 | |
| 14.5V Clamp 27.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 14.5V Clamp 28.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 14.5V Clamp 28.3A Ipp Tvs Diode Through Hole DO-41 | |
| 14.5V Clamp 29A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 14.5V Clamp 29A Ipp Tvs Diode Through Hole DO-41 | |
| 143.85V Clamp 11.1A Ipp Tvs Diode Through Hole DO-201 | |
| 143.85V Clamp 3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 144V Clamp 2.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 144V Clamp 2.9A Ipp Tvs Diode Through Hole DO-41 | |
| 14V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6) | |
| 15.23V Clamp 28.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 15.4V Clamp 13A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 15.4V Clamp 26A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 15.4V Clamp 26A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 15.4V Clamp 9.7A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 15.6V Clamp 25.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 15V Clamp 26.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 15V Clamp 28A Ipp Tvs Diode Through Hole DO-41 | |
| 16.2V Clamp 24.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 16.38V Clamp 26.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 16.6V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP | |
| 16.7V Clamp 24A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 17.3V Clamp 23.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 17V Clamp 11.8A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 17V Clamp 8.8A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 18.2V Clamp 11A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 18.2V Clamp 22A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 18.2V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 19.9V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 20V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP | |
| 20V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363 | |
| 21.2V Clamp 18.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 21.5V Clamp 7A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 22.5V Clamp 17.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 22V Clamp 18.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 23.2V Clamp 6.5A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 23.5V Clamp 17A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 24.4V Clamp 6.1A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 25.5V Clamp 15.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 25V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 25V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 | |
| 26.5V Clamp 15.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 26V Clamp 15.4A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 26V Clamp 15.4A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 26V Clamp 5.8A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 26V Clamp 7.7A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 27.6V Clamp 5.3A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 27.6V Clamp 7.2A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 29.1V Clamp 13.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 29.2V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 30.6V Clamp 13.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 31.9V Clamp 12.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 32.4V Clamp 4.6A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 33.2V Clamp 12A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 34.2V Clamp 11.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 35.5V Clamp 4.2A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 35.5V Clamp 5.6A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 35V Clamp 1500A (1.5kA) (8/20µs) Ipp Tvs Diode Through Hole P600 | |
| 37.5V Clamp 10.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 38.9V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 39.1V Clamp 10.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 41.4V Clamp 9.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 42.1V Clamp 3.6A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 43.5V Clamp 9.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 45.4V Clamp 3.3A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 45.7V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 48.4V Clamp 3.1A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 49.9V Clamp 8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 52V Clamp 7.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 53.3V Clamp 2.8A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 56.4V Clamp 7.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 58.1V Clamp 2.6A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 59.3V Clamp 6.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 64.5V Clamp 3.1A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 7.9V Clamp 11.9A (8/20µs) Ipp Tvs Diode Surface Mount SC-89-3 | |
| 72.2V Clamp 5.5A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 7V Clamp 10.1A (8/20µs) Ipp Tvs Diode Surface Mount SC-89-3 | |
| 8.5V Clamp 17.6A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 8.5V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 8.5V Clamp 47A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 8.5V Clamp 47A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 8.8V Clamp 13.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-89-3 | |
| 82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 9.2V Clamp 16.3A Ipp Tvs Diode Surface Mount SOD-323HE | |
| 9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 9.4V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.6x1.6) | |
| 9.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 | |
| 9.97V Clamp 6.11A (8/20µs) Ipp Tvs Diode Surface Mount SC-75, SOT-416 | |
| 93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SOD-123HE | |
| 96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123HE | |
| Clamp Ipp Tvs Diode Surface Mount 5-FlipChip CSP (1.33x0.96) | |
| Clamp Ipp Tvs Diode Surface Mount 5-TSOP | |
| Clamp Ipp Tvs Diode Surface Mount 6-TSOP | |
| Clamp Ipp Tvs Diode Surface Mount 6-UDFN (1.2x1) | |
| Clamp Ipp Tvs Diode Surface Mount 6-UDFN (1.6x1.6) | |
| Clamp Ipp Tvs Diode Surface Mount SC-74 | |
| Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-563 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-953 | |
| Clamp Ipp Tvs Diode | |
| ESD, SOT-23, 48V, 24V, 1A, BI | |
| TVS DEVICE MIXED 8UDFN | |
| TVS DIODE 24VWM 44VC 2X2DFNW | |
| TVS DIODE 26.5VWM 55VC SOD323 | |
| TVS DIODE 26VWM 46VC 2X2DFNW | |
| TVS DIODE 32VWM 60VC SC703 | |
| TVS DIODE 32VWM 70VC SOT23-3 | |
| TVS DIODE 4.3VWM 12.5VC SOT553 | |
| TVS DIODE 5VWM SOT563 | |
| TVS DIODE 6.8VWM 13VC SC88A | |
| TVS DIODE 8.1VWM 15VC DO204AL | |
| TVS DIODE 8.55VWM 14.5V DO204AL | |
| TVS DIODE 8.55VWM 14.5VC DO41 | |
| TVS DIODE 8.5VWM 14.5V DO204AC | |
| TVS DIODE 8.6VWM 14.5VC DO41 | |
| TVS DIODE 8.92VWM 16.2V DO204AL | |
| TVS DIODE 81VWM 144VC DO204AL | |
| TVS DIODE 85.5VWM 137V DO204AC | |
| TVS DIODE 85.5VWM 137V DO204AL | |
| TVS DIODE 85.5VWM 137VC DO41 | |
| TVS DIODE 89.2VWM 158V DO204AL |
| << Prev | Next >> |