Trans Voltage Suppressor Diode, 100W, Unidirectional, 4 Element, Silicon
11.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553
TVS DIODE 4VWM 11.5VC SOT553
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NZQA6V2XV5T1 | NZQA6V2XV5T1OS-ND | NZQA6V2XV5T1 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | ||
| Configuration | Single | ||
| Package | SOT-553 | SOT-553 | |
| Peak Pulse Power | 100 watts | 100 watts |