Manufacturer: ON Semiconductor
Win Source Part Number: 1084280-NZL5V6ATT1
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 40pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75, SOT-416
STAND-OFF Voltage (Vwm): 3V (Max)
Minimum Breakdown Voltage: 5.3V
Max Clamping Voltage: 9.97V
Peak Pulse Current(Ippm): 6.11A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
9.97V Clamp 6.11A (8/20µs) Ipp Tvs Diode Surface Mount SC-75, SOT-416
ESD Protection Dual Common Anode Diodes, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: NZL5V6ATT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NZL5V6ATT1 can be used for catalog matching and distributor lookup.
TVS DIODE 3VWM 9.97V SC75 SOT416
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1084280-NZL5V6ATT1 | NZL5V6ATT1OS-ND | 144-NZL5V6ATT1 | NZL5V6ATT1 |
| Product Name | TVS - TVS - Diodes - NZL5V6ATT1 | TVS Diodes | Dual TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT416; SC-75, SOT-416 | SOT416; SC-75, SOT-416 | Tape and Reel | SOT416; SC-75, SOT-416 |
| VWM | 3 volts | |||
| IPPM | 6.11 amps | |||
| VC | 9.97 volts | 9.97 volts | 9.97 volts | |
| VBR | 5.3 volts | 5.3 volts | 5.3 volts |