Clamp Ipp Tvs Diode Surface Mount 6-TSOP
Schottky Diode Array for ESD Protection, TSOP-6, 3000-REEL Product overview: NUP4302MR6T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Schottky, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP4302MR6T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887861-NUP4302MR6T1
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: - Clamp - Ipp Tvs Diode Surface Mount 6-TSOP
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NUP4302
Categories: Circuit Protection
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 25VWM 6TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Schottky Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NUP4302MR6T1-ND | 144-NUP4302MR6T1 | 887861-NUP4302MR6T1 | NUP4302MR6T1 |
| Product Name | TVS Diodes | Schottky TVS Protection Diode | TVS - TVS - Diodes - NUP4302MR6T1 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single |