Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
14.5V Clamp 28.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
14.5V Clamp 28.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS Diodes / ESD Suppressors 8.55Vso 9.5Vbr
TVS DO15 8.5V 400W BIDIR
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE10CA | 18-P4KE10CACT-ND | P4KE10CA | P4KE10CA |
| Product Name | 400W Axial Leaded Transient Voltage Supressors | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| PD | 400000 milliwatts | |||
| Configuration | Single | |||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-41-2 | DO-41; DO-204AL (DO-41) | |
| Peak Pulse Power | 400 watts | 400 watts |