26V Clamp 15.4A Ipp Tvs Diode Surface Mount SOD-123HE
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-P4HE16A-AU_R1_000A1TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123H |
| Peak Pulse Power | 400 watts |
| VC | 26 volts |