32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123HE
SURFACE MOUNT TRANSIENT VOLTAGE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-P4HE20A_R1_00001TR-ND | P4HE20A_R1_00001 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123H | SOD-123; SOD-123HE |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 32.4 volts | 32.4 volts |