onsemi TVS Diodes NUP4114UCW1T2G

Description
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - NUP4114UCW1T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TVS Diodes - NUP4114UCW1T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TVS Diodes - NUP4114UCW1T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TVS Diodes - 8021730 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8021730
TVS Diodes 8021730
NUP4114UCW1T2G, TVS ARRAY

NUP4114UCW1T2G, TVS ARRAY

Supplier's Site
TVS Diodes - 8021730P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8021730P
TVS Diodes 8021730P
NUP4114UCW1T2G, TVS ARRAY

NUP4114UCW1T2G, TVS ARRAY

Supplier's Site
TVS Diodes - 1455211 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1455211
TVS Diodes 1455211
NUP4114UCW1T2G, TVS ARRAY

NUP4114UCW1T2G, TVS ARRAY

Supplier's Site
Singapore, Singapore
5.5V TVS Protection Diode
144-NUP4114UCW1T2G
5.5V TVS Protection Diode 144-NUP4114UCW1T2G
Uni-Dir Diode Array 5.5V 6-Pin SC-88 SMT ESD Suppressor Product overview: NUP4114UCW1T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP4114UCW1T2G can be used for catalog matching and distributor lookup.

Uni-Dir Diode Array 5.5V 6-Pin SC-88 SMT ESD Suppressor Product overview: NUP4114UCW1T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP4114UCW1T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Esd Protection, 5.5V, Sc-88; Clamping Voltage Vc Max Onsemi - 81Y7071 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.5V, Sc-88; Clamping Voltage Vc Max Onsemi
81Y7071
Diode, Esd Protection, 5.5V, Sc-88; Clamping Voltage Vc Max Onsemi 81Y7071
DIODE, ESD PROTECTION, 5.5V, SC-88; Clamping Voltage Vc Max:10V; Diode Case Style:SC-88; No. of Pins:6Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:NUP4114 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.5V, SC-88; Clamping Voltage Vc Max:10V; Diode Case Style:SC-88; No. of Pins:6Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:NUP4114 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NUP4114UCW1T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NUP4114UCW1T2G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NUP4114UCW1T2G
TVS DIODE 5.5VWM 10V SC88/SC70-6

TVS DIODE 5.5VWM 10V SC88/SC70-6

Supplier's Site
TVS Diodes NUP4114UCW1T2G
TVS DIODE 5.5VWM 10V SC88/SC70-6

TVS DIODE 5.5VWM 10V SC88/SC70-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number NUP4114UCW1T2GOSDKR-ND 8021730 8021730P 144-NUP4114UCW1T2G 81Y7071 NUP4114UCW1T2G NUP4114UCW1T2G
Product Name TVS Diodes TVS Diodes TVS Diodes 5.5V TVS Protection Diode Diode, Esd Protection, 5.5V, Sc-88; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; Sot-363 (sc-88) SOT363; SOT-363 SC-88 SOT363; SC-88/SC70-6/SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363
VC 10 volts 10 volts 10 volts
VBR 5.5 volts 5.5 volts 5.5 volts
IFSM 8 amps
Unlock Full Specs
to access all available technical data