DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 10 20 30 40 50 60 67 68 69 70 71 72 73 74 75 76 77 78 79 80 90 100 110 120 130 150 173
Product Name Notes
15.6V Clamp 25.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
15.6V Clamp 26.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
15.6V Clamp 27A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
15.6V Clamp 27A Ipp Tvs Diode Through Hole DO-41
152V Clamp 2.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
152V Clamp 2.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
152V Clamp 2.7A Ipp Tvs Diode Through Hole DO-41
152V Clamp 2.8A Ipp Tvs Diode Through Hole DO-41
158V Clamp 2.7A Ipp Tvs Diode Through Hole DO-41
159.6V Clamp 2.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
16.2V Clamp 24.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
16.2V Clamp 26A Ipp Tvs Diode Through Hole DO-41
16.38V Clamp 26.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
16.7V Clamp 24.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
16.7V Clamp 24.6A Ipp Tvs Diode Through Hole DO-41
16.7V Clamp 24A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
16.7V Clamp 25A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
16.7V Clamp 25A Ipp Tvs Diode Through Hole DO-41
165V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
165V Clamp 2.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
165V Clamp 2.5A Ipp Tvs Diode Through Hole DO-41
17.3V Clamp 24A Ipp Tvs Diode Through Hole DO-41
17.54V Clamp 24.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
173.25V Clamp 2.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
173V Clamp 2.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
173V Clamp 2.4A Ipp Tvs Diode Through Hole DO-41
179V Clamp 2.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
179V Clamp 2.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
179V Clamp 2.3A Ipp Tvs Diode Through Hole DO-41
18.2V Clamp 22.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
18.2V Clamp 22.5A Ipp Tvs Diode Through Hole DO-41
18.2V Clamp 22A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
18.2V Clamp 23A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
18.2V Clamp 23A Ipp Tvs Diode Through Hole DO-41
187.95V Clamp 2.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
187V Clamp 2.2A Ipp Tvs Diode Through Hole DO-41
19.11V Clamp 22.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
19V Clamp 21.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
19V Clamp 22A Ipp Tvs Diode Through Hole DO-41
207V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
207V Clamp 2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
207V Clamp 2A Ipp Tvs Diode Through Hole DO-41
21.2V Clamp 18.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
21.2V Clamp 19.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
21.2V Clamp 19.3A Ipp Tvs Diode Through Hole DO-41
21.2V Clamp 20A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
21.2V Clamp 20A Ipp Tvs Diode Through Hole DO-41
215V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
215V Clamp 2A Ipp Tvs Diode Through Hole DO-41
217.35V Clamp 2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
219V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
219V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
219V Clamp 1.9A Ipp Tvs Diode Through Hole DO-41
22.26V Clamp 19.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
22.5V Clamp 17.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
22.5V Clamp 18.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
22.5V Clamp 18.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
22.5V Clamp 19A Ipp Tvs Diode Through Hole DO-41
229.95V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
22V Clamp 19A Ipp Tvs Diode Through Hole DO-41
23.5V Clamp 17A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
23.5V Clamp 18A Ipp Tvs Diode Through Hole DO-41
23.63V Clamp 18.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
230V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
230V Clamp 1.8A Ipp Tvs Diode Through Hole DO-41
234V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
234V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
234V Clamp 1.8A Ipp Tvs Diode Through Hole DO-41
244V Clamp 1.7A Ipp Tvs Diode Through Hole DO-41
245.7V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
246V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
246V Clamp 1.7A Ipp Tvs Diode Through Hole DO-41
258.3V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
26.78V Clamp 16.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS DIODE 10.2VWM 16.7V DO204AC
TVS DIODE 10.2VWM 16.7V DO204AL
TVS DIODE 10.2VWM 16.7VC DO41
TVS DIODE 10.5VWM 19VC DO204AL
TVS DIODE 102VWM 165VC DO204AC
TVS DIODE 102VWM 165VC DO204AL
TVS DIODE 102VWM 165VC DO41
TVS DIODE 105VWM 187VC DO204AL
TVS DIODE 11.1VWM 18.2V DO204AC
TVS DIODE 11.1VWM 18.2V DO204AL
TVS DIODE 11.1VWM 18.2VC DO41
TVS DIODE 111VWM 179VC DO204AC
TVS DIODE 111VWM 179VC DO204AL
TVS DIODE 111VWM 179VC DO41
TVS DIODE 12.1VWM 22VC DO204AL
TVS DIODE 12.8VWM 21.2V DO204AC
TVS DIODE 12.8VWM 21.2V DO204AL
TVS DIODE 12.8VWM 21.2VC DO41
TVS DIODE 12.9VWM 23.5V DO204AL
TVS DIODE 121VWM 215VC DO204AL
TVS DIODE 128VWM 207VC DO204AC
TVS DIODE 128VWM 207VC DO204AL
TVS DIODE 128VWM 207VC DO41
TVS DIODE 13.6VWM 22.5V DO204AC
TVS DIODE 13.6VWM 22.5V DO204AL
TVS DIODE 13.6VWM 22.5VC DO41
TVS DIODE 130VWM 230VC DO204AL
TVS DIODE 136VWM 219VC DO204AC
TVS DIODE 136VWM 219VC DO204AL
TVS DIODE 136VWM 219VC DO41
TVS DIODE 138VWM 244VC DO204AL
TVS DIODE 14.5VWM 26.5V DO204AL
TVS DIODE 145VWM 234VC DO204AC
TVS DIODE 145VWM 234VC DO204AL
TVS DIODE 145VWM 234VC DO41
TVS DIODE 146VWM 258VC DO204AL
TVS DIODE 154VWM 246VC DO204AC
TVS DIODE 154VWM 246VC DO204AL
TVS DIODE 154VWM 246VC DO41
TVS DIODE 8.92VWM 16.2V DO204AL
TVS DIODE 89.2VWM 158V DO204AL
TVS DIODE 9.4VWM 15.6V DO204AC
TVS DIODE 9.4VWM 15.6V DO204AL
TVS DIODE 9.4VWM 15.6VC DO41
TVS DIODE 9.72VWM 17.3V DO204AL
TVS DIODE 94VWM 152VC DO204AC
TVS DIODE 94VWM 152VC DO204AL
TVS DIODE 94VWM 152VC DO41
TVS DIODE 97.2VWM 173V DO204AL

<< Prev Next >>