Clamp Ipp Tvs Diode Surface Mount SC-74
Clamp Ipp Tvs Diode Surface Mount SC-74
Clamp Ipp Tvs Diode Surface Mount SC-74
TVS Diode Array 70V 4Ch Bidirectional 3pF 500mA SC-74 T/R Product overview: NUP4304MR6T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70V, 3pF, 500mA. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70V, 3pF, 500mA, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP4304MR6T1G can be used for catalog matching and distributor lookup.
Rectifiers Low Cap. for ESD Protection in 4 Line
TVS DIODE SC74
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Rectifiers | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NUP4304MR6T1GOSDKR-ND | 144-NUP4304MR6T1G | NUP4304MR6T1G | NUP4304MR6T1G | NUP4304MR6T1G |
| Product Name | TVS Diodes | 70V 3pF 500mA TVS Protection Diode | TVS Diodes | Rectifiers | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SC-74; SOT457; SC-74, SOT-457 | Tape and Reel | SOT457; SC-74, SOT-457 | SC-74-6 | SC-74 |
| VBR | 70 volts | 70 volts | 70 volts |