Vishay Intertechnology, Inc. TVS Diodes P4KA33AHE3/73

Description
45.7V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
45.7V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P4KA33AHE3/73-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

45.7V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
TVS Protection Diode - 144-P4KA33AHE3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P4KA33AHE3/73
TVS Protection Diode 144-P4KA33AHE3/73
TVS DIODE 28.2VWM 45.7VC DO204AL Product overview: P4KA33AHE3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KA33AHE3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 28.2VWM 45.7VC DO204AL Product overview: P4KA33AHE3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KA33AHE3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1083561-P4KA33AHE3/73 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1083561-P4KA33AHE3/73
Circuit Protection - TVS - Diodes 1083561-P4KA33AHE3/73
Win Source Part Number: 1083561-P4KA33AHE3/7 3 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR® Type: Zener Package: Tape & Box (TB) Applications: Automotive Standard Package: 3,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28.2V Voltage - Breakdown (Min): 31.4V Voltage - Clamping (Max) @ Ipp: 45.7V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8.8A Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 185°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: P4KA33 Product Status: Obsolete

Win Source Part Number: 1083561-P4KA33AHE3/73
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Box (TB)
Applications: Automotive
Standard Package: 3,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.2V
Voltage - Breakdown (Min): 31.4V
Voltage - Clamping (Max) @ Ipp: 45.7V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.8A
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -65°C ~ 185°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: P4KA33
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4KA33AHE3/73-ND 144-P4KA33AHE3/73 1083561-P4KA33AHE3/73
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes
Configuration Single Single
Package DO-4; DO-204AL, DO-41, Axial Tape & Box (TB) DO-204AL, DO-41, Axial
Peak Pulse Power 400 watts 400 watts 400 watts
VC 45.7 volts 45.7 volts
Unlock Full Specs
to access all available technical data