10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553
TVS DIODE 3VWM 10.5VC SOT553
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NZQA5V6XV5T3G-ND | NZQA5V6XV5T3G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOT-553 | SOT-553 |
| Peak Pulse Power | 100 watts | 100 watts |
| VC | 10.5 volts | 10.5 volts |