onsemi 4V 11.5V TVS Protection Diode NZQA6V2XV5T1G

Description
TVS Diode, Unidirectional, 4-Ch, 4V, 11.5V Clamp, SOT-553 Product overview: NZQA6V2XV5T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 4V, 11.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 4V, 11.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NZQA6V2XV5T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, Unidirectional, 4-Ch, 4V, 11.5V Clamp, SOT-553 Product overview: NZQA6V2XV5T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 4V, 11.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 4V, 11.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NZQA6V2XV5T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V 11.5V TVS Protection Diode
144-NZQA6V2XV5T1G
4V 11.5V TVS Protection Diode 144-NZQA6V2XV5T1G
TVS Diode, Unidirectional, 4-Ch, 4V, 11.5V Clamp, SOT-553 Product overview: NZQA6V2XV5T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 4V, 11.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 4V, 11.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NZQA6V2XV5T1G can be used for catalog matching and distributor lookup.

TVS Diode, Unidirectional, 4-Ch, 4V, 11.5V Clamp, SOT-553 Product overview: NZQA6V2XV5T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 4V, 11.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 4V, 11.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NZQA6V2XV5T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 488-NZQA6V2XV5T1GTR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

11.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

Buy Now Datasheet
TVS Diodes - 488-NZQA6V2XV5T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

11.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

Buy Now Datasheet
TVS Diodes - 488-NZQA6V2XV5T1GCT-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

11.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

Buy Now Datasheet
TVS - TVS - Diodes - NZQA6V2XV5T1G - 1084281-NZQA6V2XV5T1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - NZQA6V2XV5T1G
1084281-NZQA6V2XV5T1G
TVS - TVS - Diodes - NZQA6V2XV5T1G 1084281-NZQA6V2XV5T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084281-NZQA6V2XV5T1 G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 80pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-553 STAND-OFF Voltage (Vwm): 4V Minimum Breakdown Voltage: 5.89V Max Clamping Voltage: 11.5V Peak Pulse Current(Ippm): 9A (8/20μs) Power Dissipation - Pd: 100W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084281-NZQA6V2XV5T1G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 80pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-553
STAND-OFF Voltage (Vwm): 4V
Minimum Breakdown Voltage: 5.89V
Max Clamping Voltage: 11.5V
Peak Pulse Current(Ippm): 9A (8/20μs)
Power Dissipation - Pd: 100W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NZQA6V2XV5T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NZQA6V2XV5T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NZQA6V2XV5T1G
TVS DIODE 4VWM 11.5VC SOT553

TVS DIODE 4VWM 11.5VC SOT553

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-NZQA6V2XV5T1G 488-NZQA6V2XV5T1GTR-ND 1084281-NZQA6V2XV5T1G NZQA6V2XV5T1G
Product Name 4V 11.5V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - NZQA6V2XV5T1G Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SOT-553 SOT-553 SOT-553
Peak Pulse Power 100 watts 100 watts 100 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data