12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553
Trans Voltage Suppressor Diode, 100W, Unidirectional, 4 Element, Silicon
4-Ch Unidirectional TVS Diode Array, 6.8V DC, 12.5V Clamp, SOT-553 Product overview: NZQA6V8XV5T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.8V, 12.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.8V, 12.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NZQA6V8XV5T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232852-NZQA6V8XV5T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
TVS DIODE 4.3VWM 12.5VC SOT553
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NZQA6V8XV5T1OS-ND | NZQA6V8XV5T1 | 144-NZQA6V8XV5T1 | 1232852-NZQA6V8XV5T1 | NZQA6V8XV5T1 |
| Product Name | TVS Diodes | 6.8V 12.5V TVS Protection Diode | TVS - TVS - Diodes - NZQA6V8XV5T1 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||
| Package | SOT-553 | Tape and Reel | SOT-553 | ||
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | ||
| VC | 12.5 volts | 12.5 volts | |||
| VBR | 6.46 volts | 6.46 volts |