onsemi 6.47V 13V 15pF TVS Protection Diode NZQA6V8AXV5T2G

Description
4-Ch TVS Diode, 6.47V Breakdown, 13V Clamp, 15pF, SOT-553 Product overview: NZQA6V8AXV5T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.47V, 13V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.47V, 13V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NZQA6V8AXV5T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch TVS Diode, 6.47V Breakdown, 13V Clamp, 15pF, SOT-553 Product overview: NZQA6V8AXV5T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.47V, 13V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.47V, 13V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NZQA6V8AXV5T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.47V 13V 15pF TVS Protection Diode
144-NZQA6V8AXV5T2G
6.47V 13V 15pF TVS Protection Diode 144-NZQA6V8AXV5T2G
4-Ch TVS Diode, 6.47V Breakdown, 13V Clamp, 15pF, SOT-553 Product overview: NZQA6V8AXV5T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.47V, 13V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.47V, 13V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NZQA6V8AXV5T2G can be used for catalog matching and distributor lookup.

4-Ch TVS Diode, 6.47V Breakdown, 13V Clamp, 15pF, SOT-553 Product overview: NZQA6V8AXV5T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.47V, 13V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.47V, 13V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NZQA6V8AXV5T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - NZQA6V8AXV5T2G - 929570-NZQA6V8AXV5T2G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - NZQA6V8AXV5T2G
929570-NZQA6V8AXV5T2G
TVS - TVS - Diodes - NZQA6V8AXV5T2G 929570-NZQA6V8AXV5T2G
Manufacturer: ON Semiconductor Win Source Part Number: 929570-NZQA6V8AXV5T2 G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553 Package: Reel - TR Package: SOT-553 Mounting: Surface Mount Part Status: Obsolete Family Name: NZQA6 Categories: Circuit Protection Case / Package: SOT-553 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NZQA6V8AXV5T2GOSTR, NZQA6V8AXV5T2GOSDKR, NZQA6V8AXV5T2GOSCT, NZQA6V8AXV5T2G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 929570-NZQA6V8AXV5T2G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553
Package: Reel - TR
Package: SOT-553
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NZQA6
Categories: Circuit Protection
Case / Package: SOT-553
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NZQA6V8AXV5T2GOSTR, NZQA6V8AXV5T2GOSDKR, NZQA6V8AXV5T2GOSCT, NZQA6V8AXV5T2G-ND

Buy Now Datasheet
TVS Diodes - NZQA6V8AXV5T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NZQA6V8AXV5T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NZQA6V8AXV5T2G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NZQA6V8AXV5T2G
TVS DIODE 4.3VWM 13VC SOT553

TVS DIODE 4.3VWM 13VC SOT553

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-NZQA6V8AXV5T2G 929570-NZQA6V8AXV5T2G NZQA6V8AXV5T2GOSTR-ND NZQA6V8AXV5T2G
Product Name 6.47V 13V 15pF TVS Protection Diode TVS - TVS - Diodes - NZQA6V8AXV5T2G TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SOT-553 SOT-553 SOT-553
Peak Pulse Power 20 watts 20 watts 20 watts
Unlock Full Specs
to access all available technical data