onsemi TVS Diodes NUP5150MUTBG

Description
Clamp Ipp Tvs Diode Surface Mount 6-UDFN (1.2x1)
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount 6-UDFN (1.2x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - NUP5150MUTBG-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount 6-UDFN (1.2x1)

Clamp Ipp Tvs Diode Surface Mount 6-UDFN (1.2x1)

Buy Now Datasheet
Singapore, Singapore
5V 6.2V TVS Protection Diode
144-NUP5150MUTBG
5V 6.2V TVS Protection Diode 144-NUP5150MUTBG
5-Ch Unidirectional TVS Diode Array, 5V, 6.2V BV, UDFN6 Product overview: NUP5150MUTBG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 6.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 6.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP5150MUTBG can be used for catalog matching and distributor lookup.

5-Ch Unidirectional TVS Diode Array, 5V, 6.2V BV, UDFN6 Product overview: NUP5150MUTBG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 6.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 6.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP5150MUTBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes NUP5150MUTBG
TVS DIODE 5VWM 6UDFN

TVS DIODE 5VWM 6UDFN

Supplier's Site Datasheet
Tvs Array, Esd Protection, 5V, Udfn; Clamping Voltage Vc Max Onsemi - 42AC1830 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, Esd Protection, 5V, Udfn; Clamping Voltage Vc Max Onsemi
42AC1830
Tvs Array, Esd Protection, 5V, Udfn; Clamping Voltage Vc Max Onsemi 42AC1830
TVS ARRAY, ESD PROTECTION, 5V, UDFN; Clamping Voltage Vc Max:-; Diode Case Style:UDFN; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS ARRAY, ESD PROTECTION, 5V, UDFN; Clamping Voltage Vc Max:-; Diode Case Style:UDFN; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NUP5150MUTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NUP5150MUTBG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NUP5150MUTBG
TVS DIODE 5VWM 6UDFN

TVS DIODE 5VWM 6UDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number NUP5150MUTBG-ND 144-NUP5150MUTBG NUP5150MUTBG 42AC1830 NUP5150MUTBG
Product Name TVS Diodes 5V 6.2V TVS Protection Diode TVS Diodes Tvs Array, Esd Protection, 5V, Udfn; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 6-UFDFN Tape and Reel 6-UFDFN UDFN 6-UDFN (1.2x1)
VBR 6.2 volts 6.2 volts 6.2 volts
Tj -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data