32.4V Clamp 4.6A Ipp Tvs Diode Surface Mount SOD-323HE
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-P1CH20A_R1_00001TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-90, SOD-323F |
| Peak Pulse Power | 150 watts |
| VC | 32.4 volts |