onsemi 6.8V 13V 15pF TVS Protection Diode NZQA6V8AXV5T1

Description
Trans Voltage Suppressor Diode, 20W, 4.3V V(RWM), Unidirectional, 4 Element, Silicon
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 20W, 4.3V V(RWM), Unidirectional, 4 Element, Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NZQA6V8AXV5T1 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 20W, 4.3V V(RWM), Unidirectional, 4 Element, Silicon

Trans Voltage Suppressor Diode, 20W, 4.3V V(RWM), Unidirectional, 4 Element, Silicon

Supplier's Site Datasheet
Singapore, Singapore
6.8V 13V 15pF TVS Protection Diode
144-NZQA6V8AXV5T1
6.8V 13V 15pF TVS Protection Diode 144-NZQA6V8AXV5T1
4-Ch Unidirectional TVS Diode, 6.8V DC, 13V Clamp, 15pF, SOT-553 Product overview: NZQA6V8AXV5T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.8V, 13V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.8V, 13V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NZQA6V8AXV5T1 can be used for catalog matching and distributor lookup.

4-Ch Unidirectional TVS Diode, 6.8V DC, 13V Clamp, 15pF, SOT-553 Product overview: NZQA6V8AXV5T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.8V, 13V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.8V, 13V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NZQA6V8AXV5T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - NZQA6V8AXV5T1 - 1232851-NZQA6V8AXV5T1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - NZQA6V8AXV5T1
1232851-NZQA6V8AXV5T1
TVS - TVS - Diodes - NZQA6V8AXV5T1 1232851-NZQA6V8AXV5T1
Manufacturer: ON Semiconductor Win Source Part Number: 1232851-NZQA6V8AXV5T 1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232851-NZQA6V8AXV5T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
TVS Diodes - NZQA6V8AXV5T1OS-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NZQA6V8AXV5T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NZQA6V8AXV5T1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NZQA6V8AXV5T1
TVS DIODE 4.3VWM 13VC SOT553

TVS DIODE 4.3VWM 13VC SOT553

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number NZQA6V8AXV5T1 144-NZQA6V8AXV5T1 1232851-NZQA6V8AXV5T1 NZQA6V8AXV5T1OS-ND NZQA6V8AXV5T1
Product Name 6.8V 13V 15pF TVS Protection Diode TVS - TVS - Diodes - NZQA6V8AXV5T1 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
Configuration Single Single
Package Tape and Reel SOT-553 SOT-553
Peak Pulse Power 20 watts 20 watts 20 watts
Unlock Full Specs
to access all available technical data