5-Ch Unidirectional TVS Diode Array, 5V, SOT-563, 90W PPK Product overview: NUP5120X6T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 90W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 90W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP5120X6T2G can be used for catalog matching and distributor lookup.
Surge protector Array
Clamp Ipp Tvs Diode Surface Mount SOT-563
Clamp Ipp Tvs Diode Surface Mount SOT-563
Clamp Ipp Tvs Diode Surface Mount SOT-563
TVS DIODE 5VWM SOT563
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-NUP5120X6T2G | NUP5120X6T2G | 488-NUP5120X6T2GCT-ND | NUP5120X6T2G | NUP5120X6T2G |
| Product Name | 5V 90W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SOT-563, 6 LEAD | SOT-563, SOT-666 | SOT-563 | SOT-563, SOT-666 |
| Peak Pulse Power | 90 watts | 90 watts | 90 watts | 90 watts |