ESD / Surge Protector, SOIC-8 Narrow Body, 2500-REEL Product overview: NUP4201DR2 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP4201DR2 can be used for catalog matching and distributor lookup.
25V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
TVS DIODE 5VWM 25VC 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-NUP4201DR2 | NUP4201DR2OSTR-ND | NUP4201DR2 |
| Product Name | SOIC TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | Tape and Reel | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |