Vishay Intertechnology, Inc. 400W 137V 95V TVS Protection Diode P4KE100A-E3/54

Description
400W Unidirectional TVS Diode, 137V Clamp, 95V Breakdown, DO-41 Product overview: P4KE100A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 137V, 95V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 137V, 95V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE100A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W Unidirectional TVS Diode, 137V Clamp, 95V Breakdown, DO-41 Product overview: P4KE100A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 137V, 95V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 137V, 95V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE100A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 137V 95V TVS Protection Diode - 144-P4KE100A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 137V 95V TVS Protection Diode
144-P4KE100A-E3/54
400W 137V 95V TVS Protection Diode 144-P4KE100A-E3/54
400W Unidirectional TVS Diode, 137V Clamp, 95V Breakdown, DO-41 Product overview: P4KE100A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 137V, 95V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 137V, 95V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE100A-E3/54 can be used for catalog matching and distributor lookup.

400W Unidirectional TVS Diode, 137V Clamp, 95V Breakdown, DO-41 Product overview: P4KE100A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 137V, 95V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 137V, 95V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE100A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P4KE100A-E3/54 - 1085516-P4KE100A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4KE100A-E3/54
1085516-P4KE100A-E3/54
TVS - TVS - Diodes - P4KE100A-E3/54 1085516-P4KE100A-E3/54
Manufacturer: Vishay Win Source Part Number: 1085516-P4KE100A-E3/ 54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AL (DO-41) STAND-OFF Voltage (Vwm): 85.5V Minimum Breakdown Voltage: 95V Max Clamping Voltage: 137V Peak Pulse Current(Ippm): 2.9A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1085516-P4KE100A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AL (DO-41)
STAND-OFF Voltage (Vwm): 85.5V
Minimum Breakdown Voltage: 95V
Max Clamping Voltage: 137V
Peak Pulse Current(Ippm): 2.9A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - P4KE100A-E3/54-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 2.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

137V Clamp 2.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Transient Suppressor Diode,single,unidirectional,85.5V V(Rwm),do-204Al Vishay - 76K8162 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,85.5V V(Rwm),do-204Al Vishay
76K8162
Transient Suppressor Diode,single,unidirectional,85.5V V(Rwm),do-204Al Vishay 76K8162
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,85.5V V(RWM),DO-204AL

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,85.5V V(RWM),DO-204AL

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE100A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE100A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE100A-E3/54
TVS DIODE 85.5VWM 137VC DO204AL

TVS DIODE 85.5VWM 137VC DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P4KE100A-E3/54 1085516-P4KE100A-E3/54 P4KE100A-E3/54-ND 76K8162 P4KE100A-E3/54
Product Name 400W 137V 95V TVS Protection Diode TVS - TVS - Diodes - P4KE100A-E3/54 TVS Diodes Transient Suppressor Diode,single,unidirectional,85.5V V(Rwm),do-204Al Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-41; DO-204AL (DO-41) DO-4; DO-204AL, DO-41, Axial DO-41; DO-204AL (DO-41)
Peak Pulse Power 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data