DIODE UNIDIRECTIONAL, 2 ELEMENT, SILICON, TVS DIODE, LEAD FREE, PLASTIC, SC-89, CASE 463C-03, 3 PIN, Transient Suppressor Product overview: NZL5V6AXV3T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NZL5V6AXV3T1 can be used for catalog matching and distributor lookup.
7V Clamp 10.1A (8/20µs) Ipp Tvs Diode Surface Mount SC-89-3
TVS DIODE 3VWM 7VC SC89-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-NZL5V6AXV3T1 | NZL5V6AXV3T1OSTR-ND | NZL5V6AXV3T1 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape and Reel | SC-89, SOT-490 | SC-89-3 |
| Peak Pulse Power | 50 watts | 50 watts | 50 watts |